GMW17277

Polyester SMC – Hand Poured, Compression Molded, 30% Continuous Strand Fiberglass Mat

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2019
Status: active
Page Count: 4
scope:

Material Description.

This specification covers the properties of a composite compound that is formulated using a structural grade unsaturated polyester. The cured material shall be reinforced 30% (by mass) with a continuous strand mat glass fiber preform. This material must meet the bondability requirements of GMW15921.

Symbols.

The material abbreviation according to ISO 11469 is >UP-GF30<.

Applicability.

Typical applications include the following: Floor panels.

Document History

GMW17277
August 1, 2019
Polyester SMC – Hand Poured, Compression Molded, 30% Continuous Strand Fiberglass Mat
Material Description. This specification covers the properties of a composite compound that is formulated using a structural grade unsaturated polyester. The cured material shall be reinforced 30%...
December 1, 2014
Polyester SMC – Hand Poured, Compression Molded, 30% Continuous Strand Fiberglass Mat
Material Description. This specification covers the properties of a composite compound that is formulated using a structural grade unsaturated polyester. The cured material shall be reinforced 30%...

References

Advertisement