CENELEC - EN IEC 63119-1
Information exchange for electric vehicle charging roaming service - Part 1: General
| Organization: | CENELEC |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Electric road vehicles): | 43.120 |
| ICS Code (Application of information technology in general): | 35.240.01 |
scope:
This part of IEC 63119 establishes a basis for the other parts of IEC 63119, specifying the terms and definitions, general description of the system model, classification, information exchange and security mechanisms for roaming between EV charge service providers (CSPs), charging station operators (CSOs) and clearing house platforms through roaming endpoints. It provides an overview and describes the general requirements of the EV roaming service system.
IEC 63119 (all parts) is applicable to high-level communication involved in information exchange/interaction
IEC 63119 (all parts) does not specify the information exchange, either between the charging station (CS) and the charging station operator (CSO), or between the EV and the CS.
Document History