BSI - BS EN IEC 60331-1
Tests for electric cables under fire conditions — Circuit integrity Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 2019 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
Document History
BS EN IEC 60331-1
September 30, 2019
Tests for electric cables under fire conditions — Circuit integrity Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
A description is not available for this item.