ISO/IEC TR 16351
Information technology — Systems and software engineering — Application management guidance on the relationship between ISO/IEC 16350:2015 and Application Service Library®
| Organization: | ISO |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Software): | 35.080 |
scope:
This document provides guidance on the relationship between ISO/IEC 16350:2015 and a commonly used application management framework, ASL. It can be used by any organization or person wishing to understand how ASL can be used with ISO/IEC 16350:2015, including:
a) an internal or external application management organization that has demonstrated or intends to demonstrate conformity to the requirements specified in ISO/IEC 16350:2015 and is seeking guidance on the use of ASL to establish and improve an AMS and the processes;
b) an application management organization that already uses ASL and is seeking guidance on how ASL can be used to support efforts to demonstrate conformity to the requirements specified in ISO/IEC 16350:2015;
c) an assessor or auditor who wishes to understand the use of ASL as support to achieve the requirements specified in ISO/IEC 16350:2015.
The correlations provided in this document relate to the 2nd version of ASL® (ASL2).
Clause 4 describes how ASL® can support the demonstration of conformity to ISO/IEC 16350:2015.
Clause 5 relates chapters in ASL® to clauses in ISO/IEC 16350:2015.
Document History