AFNOR - NF EN 4842

Aerospace series - X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bar for machining - a or D - or = to 250 mm - 1 070 MPa - or = to Rm - or = to 1 200 MPa - Premium quality (pq)

active, Most Current
Organization: AFNOR
Publication Date: 29 May 2019
Status: active
ICS Code (Steels): 49.025.10

Document History

NF EN 4842
May 29, 2019
Aerospace series - X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bar for machining - a or D - or = to 250 mm - 1 070 MPa - or = to Rm - or = to 1 200 MPa - Premium quality (pq)
A description is not available for this item.
Advertisement