CEN - EN ISO 16138
Industrial valves — Diaphragm valves of thermoplastics materials
| Organization: | CEN |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Other valves): | 23.060.99 |
scope:
This International Standard specifies requirements for the design, functional characteristics and manufacture of diaphragm valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature
This International Standard is applicable to hand- or power-operated valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.
NOTE 1 Industrial pipe systems also include systems for water supply for general purposes, drainage and sewerage.
NOTE 2 Special requirements can apply to pipe systems for water for human consumption.
This International Standard is concerned with the range of DN
DN 8, DN 10, DN 15, DN 20, DN 25, DN 32, DN 40, DN 50, DN 65, DN 80, DN 100, DN 125, DN 150, DN 200 and DN 250
and the range of PN and Class
PN 6, PN 10, PN 16 and Class 150.
NOTE 3 Different DN and/or PN can be declared by the manufacturer.
Document History