ASTM International - ASTM F3202-19a

Standard Specification for Solid Wall Poly (Vinyl Chloride) PVC Fittings for Joining Corrugated Wall High Density Polyethylene (PE) and Polypropylene (PP) Piping

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2019
Status: inactive
Page Count: 5
ICS Code (Sanitary installations): 91.140.70
ICS Code (Drainage systems): 91.140.80
scope:

1.1 This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to be used with piping manufactured to Specifications F2763, F2764, or F2947. Fabricated fittings may be manufactured from pipe, or from a combination of pipe and injection molded parts with PVC base stock.

1.2 The requirements of this specification are to provide fabricated or molded solid wall PVC gasketed fittings for nonpressure drainage of sewage.

1.3 Fittings produced to this specification are intended to be installed with pipe, in accordance with Practice D2321.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

July 1, 2024
Standard Specification for Solid Wall Poly (Vinyl Chloride) PVC Fittings for Joining Corrugated Wall High Density Polyethylene (PE) and Polypropylene (PP) Piping
1.1 This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to...
ASTM F3202-19a
August 1, 2019
Standard Specification for Solid Wall Poly (Vinyl Chloride) PVC Fittings for Joining Corrugated Wall High Density Polyethylene (PE) and Polypropylene (PP) Piping
1.1 This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to...
April 1, 2019
Standard Specification for Solid Wall Poly (Vinyl Chloride) PVC Fittings for Joining Corrugated Wall High Density Polyethylene (PE) and Polypropylene (PP) Piping
1.1 This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to...
Advertisement