DIN EN 301021

Fixed radio systems - Point-to-multipoint equipment - Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301021 V 1.3.1 (2000-10) as German Standard)

inactive
Organization: DIN
Publication Date: 1 October 2001
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Transmission systems): 33.040.20

Document History

December 1, 2004
Fixed Radio Systems - Point-to-multipoint equipment - Time Division Multiple Access (TDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301021 V1.6.1 (2003-07) as German standard)
A description is not available for this item.
September 1, 2003
Fixed Radio Systems - Point-to-multipoint equipment - Time Division Multiple Access (TDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301021 V 1.5.1 (2002-02) as German standard)
A description is not available for this item.
November 1, 2002
Fixed Radio Systems - Point-to-multipoint equipment - Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301021 V 1.4.1 (2001-08) as German Standard)
A description is not available for this item.
DIN EN 301021
October 1, 2001
Fixed radio systems - Point-to-multipoint equipment - Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301021 V 1.3.1 (2000-10) as German Standard)
A description is not available for this item.
December 1, 2000
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Time division Multiple Access (TDMA); Point-to-multipoint DRRS in Frequency Division Duplex (FDD) bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301021 V 1.2.1 (2000-05) as German version)
A description is not available for this item.
July 1, 1999
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Time division Multiple Access (TDMA); Point-to-multipoint DRRS in Frequency Division Duplex (FDD) bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301021 V 1.1.1 (1998-07) as German version)
A description is not available for this item.
Advertisement