DIN ISO 6162-1

Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127 (ISO 6162-1:2002)

inactive
Organization: DIN
Publication Date: 1 December 2004
Status: inactive
ICS Code (Piping and couplings): 23.100.40

Document History

February 1, 2006
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127 (ISO 6162-1:2002 + Cor. 1:2004)
Dieser Teil von ISO 6162 enthält vollständige allgemeine und maßliche Angaben für Flanschstutzen, geteilte Flansche (FCS), einteilige Flansche (FC) und Anschlussbohrungen zur Verwendung in Rohr- und...
DIN ISO 6162-1
December 1, 2004
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127 (ISO 6162-1:2002)
A description is not available for this item.
Advertisement