DIN IEC 60597-4
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 4: guide for the preparation of aerial performance specification; detailed specifications sheet format; identical with IEC 60597-4, edition 1983
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 1987 |
| Status: | inactive |
| ICS Code (Aerials): | 33.120.40 |
Document History
DIN IEC 60597-4
September 1, 1987
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 4: guide for the preparation of aerial performance specification; detailed specifications sheet format; identical with IEC 60597-4, edition 1983
A description is not available for this item.