DIN EN 29529-2

Information processing systems; data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 15916 ftprad, on 80 tracks on each side; part 2: track format (ISO/IEC 9529-2:1989); german version EN 29529-2:1991

inactive, Most Current
Organization: DIN
Publication Date: 1 September 1992
Status: inactive
Page Count: 9
ICS Code (Magnetic disks): 35.220.21

Document History

DIN EN 29529-2
September 1, 1992
Information processing systems; data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 15916 ftprad, on 80 tracks on each side; part 2: track format (ISO/IEC 9529-2:1989); german version EN 29529-2:1991
A description is not available for this item.
Advertisement