DIN ISO 3310-2
Test sieves; technical requirements and testing; test sieves of perforated metal plate; identical with ISO 3310-2:1990
inactive
| Organization: | DIN |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
Document History
July 1, 2015
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate (ISO 3310-2:2013)
Dieser Teil von ISO 3310 legt die technischen Anforderungen und die entsprechenden Prüfverfahren für Analysensiebe mit Lochblechen fest.
Er gilt für Analysensiebe nach ISO 565 mit
- runden Löchern...
September 1, 2014
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate (ISO 3310-2:2013)
A description is not available for this item.
September 1, 2001
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated plates (ISO 3310-2:1999)
A description is not available for this item.
DIN ISO 3310-2
February 1, 1992
Test sieves; technical requirements and testing; test sieves of perforated metal plate; identical with ISO 3310-2:1990
A description is not available for this item.