DIN EN ISO 17653

Destructive tests on welds in metallic materials - Torsion test of resistance spot welds (ISO 17653:2003); German version EN ISO 17653:2003

inactive
Organization: DIN
Publication Date: 1 May 2003
Status: inactive
ICS Code (Welded joints and welds): 25.160.40

Document History

August 1, 2012
Widerstandsschweissen - Zerstoerende Pruefung von Schweissverbindungen an metallischen Werkstoffen - Torsionsversuch an Widerstandspunktschweissverbindungen (ISO 17653:2012); Deutsche Fassung EN ISO 17653:2012
Diese Internationale Norm legt Probenmaße, Prüfeinrichtung und Prüfverfahren für Torsionsversuche an Widerstandspunktschweißverbindungen mit Einzelblechdicken im Bereich von 0,5 mm bis 6,0 mm an...
January 1, 2011
Resistance welding - Destructive tests on welds in metallic materials - Torsion test of resistance spot welds (ISO/DIS 17653:2010); German version prEN ISO 17653:2010
A description is not available for this item.
July 1, 2003
Destructive tests on welds in metallic materials - Torsion test of resistance spot welds (ISO 17653:2003); German version EN ISO 17653:2003
A description is not available for this item.
DIN EN ISO 17653
May 1, 2003
Destructive tests on welds in metallic materials - Torsion test of resistance spot welds (ISO 17653:2003); German version EN ISO 17653:2003
A description is not available for this item.
June 1, 2000
Destructive test on welds in metallic materials - Torsion of resistance spot welds (ISO/DIS 17653:2000); German version prEN ISO 17653:2000
A description is not available for this item.
Advertisement