DIN ISO 8038-2

Optics and optical instruments - Microscopes - Screw threads for objectives and related nosepieces - Part 2: Screw thread type M 25 x 0,75 mm (ISO 8038-2:2001)

inactive
Organization: DIN
Publication Date: 1 September 2004
Status: inactive
ICS Code (Optical equipment): 37.020

Document History

January 1, 2006
Optics and optical instruments - Microscopes - Screw threads for objectives and related nosepieces - Part 2: Screw thread type M 25 x 0,75 mm (ISO 8038-2:2001)
Dieser Teil der ISO 8038 legt die Abmessungen des Anschraubgewindes M 25 als einen anderen Gewindetyp als den RMS-Typ für die Verbindung eines Mikroskopobjektives mit dem Objektivhalter fest....
DIN ISO 8038-2
September 1, 2004
Optics and optical instruments - Microscopes - Screw threads for objectives and related nosepieces - Part 2: Screw thread type M 25 x 0,75 mm (ISO 8038-2:2001)
A description is not available for this item.
Advertisement