DIN EN 301080

Fixed radio systems - Point-to-point equipment - Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequncy bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301080 V 1.2.1 (2000-02) as German standard)

inactive
Organization: DIN
Publication Date: 1 February 2001
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

October 1, 2001
Fixed radio systems - Point-to-multipoint equipment - Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301080 V 1.3.1 (2001-02) as German Standard)
A description is not available for this item.
DIN EN 301080
February 1, 2001
Fixed radio systems - Point-to-point equipment - Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequncy bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301080 V 1.2.1 (2000-02) as German standard)
A description is not available for this item.
April 1, 2000
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Frequency Division Multiple Access (FDMA); point-to-multipoint DRRS in the bands allocated to the fixed service in the range from 3 GHz to 11 GHz (Endorsement of the English version EN 301080 V 1.1.1 (1999-02) as German standard)
A description is not available for this item.
Advertisement