DIN IEC 60597-3

Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 3: methods of measurement of mechanical properties, vibration and environmental tests; identical with IEC 60597-3, edition 1983

inactive, Most Current
Organization: DIN
Publication Date: 1 June 1986
Status: inactive
ICS Code (Aerials): 33.120.40

Document History

DIN IEC 60597-3
June 1, 1986
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 3: methods of measurement of mechanical properties, vibration and environmental tests; identical with IEC 60597-3, edition 1983
A description is not available for this item.
Advertisement