DIN EN ISO 3386-1/A1
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials (ISO 3386-1:1986/DAM 1:2009); German version EN ISO 3386-1:1997/prA1:2009
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Cellular materials): | 83.100 |
Document History
October 1, 2015
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials (ISO 3386-1:1986 + Amd 1:2010); German version EN ISO 3386-1:1997 + A1:2010
Dieser Teil der ISO 3386 legt ein Verfahren für die Bestimmung der Druckspannungs-Verformungseigenschaften von weich-elastischen Schaumstoffen mit einer Dichte bis zu 250 kg/m3 fest. Er gibt auch ein...
September 1, 2010
Polymere Materialien, weich-elastische Schaumstoffe - Bestimmung der Druckspannungs-Verformungseigenschaften - Teil 1: Materialien mit niedriger Dichte (ISO 3386-1:1986 + Amd 1:2010); Deutsche Fassung EN ISO 3386-1:1997 + A1:2010
A description is not available for this item.
DIN EN ISO 3386-1/A1
June 1, 2009
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials (ISO 3386-1:1986/DAM 1:2009); German version EN ISO 3386-1:1997/prA1:2009
A description is not available for this item.
April 1, 2008
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials (ISO 3386-1:1986/DAM 1:2008); German version EN ISO 3386-1:1986/prA1:2008
A description is not available for this item.
June 1, 1998
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low-density materials (ISO 3386-1:1986); German version EN ISO 3386-1:1997
A description is not available for this item.