DIN EN 4642

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1050 MPa; English version prEN 4642:2008

inactive
Organization: DIN
Publication Date: 1 January 2009
Status: inactive
Page Count: 8
ICS Code (Steels): 49.025.10

Document History

July 1, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa; German and English version EN 4642:2009
A description is not available for this item.
DIN EN 4642
January 1, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1050 MPa; English version prEN 4642:2008
A description is not available for this item.
Advertisement