CEI EN 60335-2-4

Household and similar electrical appliances - Safety Part 2: Particular requirements for spin extractors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2019
Status: active
Page Count: 8
ICS Code (Laundry appliances): 97.060
ICS Code (Domestic safety): 13.120

Document History

May 1, 2020
Household and similar electrical appliances - Safety Part 2: Particular requirements for spin extractors
A description is not available for this item.
CEI EN 60335-2-4
August 1, 2019
Household and similar electrical appliances - Safety Part 2: Particular requirements for spin extractors
A description is not available for this item.
November 1, 2018
Household and similar electrical appliances - Safety Part 2: Particular requirements for spin extractors
Replace the fifth paragraph including the two dashed items by the following: This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are...
November 1, 2016
Household and similar electrical appliances - Safety Part 2: Particular requirements for spin extractors
FOREWORD The text of document 61/4447/FDIS, future IEC 60335-2-4:2008/A1, prepared by IEC/TC 61 "Safety of household and similar electrical appliances" was submitted to the IEC-CENELEC parallel vote...
September 1, 2015
Household and similar electrical appliances - Safety Part 2: Particular requirements for spin extractors
Foreword  The text of document 61/4447/FDIS, future IEC 60335-2-4:2008/A1, prepared by IEC/TC 61 "Safety of household and similar electrical appliances" was submitted to the IEC-CENELEC parallel...
December 1, 2010
Household and similar electrical appliances - Safety Part 2: Particular requirements for spin extractors
La presente Norma fa parte della serie EN/IEC 60335 dedicata alla sicurezza degli apparecchi elettrici di uso domestico e similare ed in particolare essa riguarda le centrifughe asciugabiancheria. La...
February 1, 2007
Household and similar electrical appliances - Safety - Part 2: Particular requirements for spin extractors
La Variante ed il Corrigendum del presente documento modificano la norma 60335-2-4. Le modifiche riguardano: - Cap. 20 "Stabilità e pericoli meccanici". - Par. 20.104: vengono aggiornate le...
August 1, 2006
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per centrifughe asciugabiancheria
La Variante ed il Corrigendum del presente documento modificano la norma 60335-2-4. Le modifiche riguardano: - Cap. 20 "Stabilità e pericoli meccanici". - Par. 20.104: vengono aggiornate le...
November 1, 2005
Household and similar electrical appliances - Safety - Part 2: Particular requirements for spin extractors
La presente Variante introduce modifiche relative alla prove per la durata (Art.18), stabilità e pericoli meccanici (Art- 20), e relative ai componenti (Art. 24). La presente Norma é annullata e...
August 1, 2003
Household and similar electrical appliances - Safety - Part 2: Particular requirements for spin extractors
La Norma si riferisce alla sicurezza elettrica delle macchine asciugabiancheria per uso domestico e similare, con capacità non superiore a 10 kg di cotone asciutto e una velocità periferica del...
October 1, 2001
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per centrifughe asciugabiancheria
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-4:2003-08 (CEI 61-151); tuttavia rimane applicabile fino al 01-10-2005.
September 1, 1998
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per centrifughe asciugabiancheria
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-4:2003-08 (CEI 61-151); tuttavia rimane applicabile fino al 01-10-2005.
June 1, 1996
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per centrifughe asciugabiancheria
La Norma si riferisce alla sicurezza elettrica di centrifughe asciugabiancheria elettriche per uso domestico e similare, con capacità non superiore a 10 kg di cotone asciutto e una velocità...
January 1, 1993
Variante n. 2
May 1, 1992
Variante n. 1
January 1, 1990
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte II: Norme particolari per centrifughe asciugabiancheria
La presente Norma è conforme alla Norma Europea CENELEC EN 60335-2-4, contestuale, con modifiche, alla Pubblicazione IEC 60335-2-4 (1984). Si applica alle centrifughe asciugabiancheria di capacità...
Advertisement