NPFC - MIL-DTL-10866
Urea, Technical (Metric)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 12 September 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-10866
September 12, 2019
Urea, Technical (Metric)
A description is not available for this item.
July 15, 2010
Urea, Technical (Metric)
Class 1 urea is intended for use in the manufacture of other chemicals. Class 2 urea is intended for use in the melting of thin layers of ice at temperatures above −9 °C (15 °F) and for the...
August 2, 2005
UREA, TECHNICAL (METRIC)
Class 1 urea is intended for use in the manufacture of other chemicals. Class 2 urea is intended for use in the melting of thin layers of ice at temperatures above −9 °C (15 °F) and for the...
February 23, 1998
UREA, TECHNICAL (METRIC)
A description is not available for this item.
April 17, 1979
UREA, TECHNICAL (METRIC)
Class 1 urea is intended for use in the manufacture of other chemicals. Class 2 urea is intended for use in the melting of thin layers of ice at temperatures above −9°C (15°F) and for the prevention...