IEC TS 62764-1
Measurement procedures of magnetic field levels generated by electronic and electrical equipment in the automotive environment with respect to human exposure – Part 1: Low frequency magnetic fields
| Organization: | IEC |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 62764 applies to the assessment of human exposure to low frequency magnetic fields generated by automotive vehicles. For plug-in vehicles, this includes the electric vehicle supply equipment (EVSE) and associated cables provided by the car manufacturer.
The scope of this document establishes the measurement procedure for the evaluation of magnetic field levels in the automotive environment, for passenger cars and commercial vehicles of categories M1 and N1 as defined in ECE/TRANS/WP.29/78/R
This document covers the frequency range 1 Hz to 400 kHz and is applicable to any type of engine and/or internal energy source.
It is not the scope of this document to define procedures for wireless power transfer (WPT). Human exposure due to WPT is covered by IEC 61980-1 [2].
Abnormal operation of the vehicle or equipment under test is not taken into consideration.
1 Numbers in square brackets refer to the Bibliography.
Document History