NASA - GSFC-HDBK-8700

GUIDELINE FOR FORMING AND OPERATING FAILURE REVIEW BOARDS AND ANOMALY REVIEW BOARDS

active, Most Current
Buy Now
Organization: NASA
Publication Date: 13 September 2019
Status: active
Page Count: 17
scope:

Purpose

This handbook provides recommended guidelines for creating and conducting failure review boards (FRBs) and anomaly review boards (ARBs). This includes selecting the right supporting personnel, kicking off the investigation, identifying the undesired or unexpected event, flowing the logic from event to cause, characterizing and dispositioning the risk, and documenting the board activities. For the typical ARB or FRB, many of the formalities discussed herein are not required or are overly burdensome, so discretion should be used, particularly when dealing with failures or anomalies that are not particularly complex or impactful.

Applicability

The guidance set forth in this document provides a uniform approach for initiating, operating, and closing out ARBs and FRBs for GSFC projects in development, integration, and test. Formal ARBs and FRBs are typically only required for flight units, systems and interfaces, but each project sets the policy on extending ARB/FRBs to include engineering hardware and systems (e.g. prototype, breadboards, EDUs, ETUs, etc.).

This handbook may be cited in program, project, and other Agency documents to provide technical guidance.

Document History

GSFC-HDBK-8700
September 13, 2019
GUIDELINE FOR FORMING AND OPERATING FAILURE REVIEW BOARDS AND ANOMALY REVIEW BOARDS
Purpose This handbook provides recommended guidelines for creating and conducting failure review boards (FRBs) and anomaly review boards (ARBs). This includes selecting the right supporting...

References

Advertisement