CEN - PREN 16157-5

Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 5: Measured and elaborated data publications

pending
Organization: CEN
Publication Date: 1 September 2019
Status: pending
Page Count: 84
ICS Code (IT applications in transport): 35.240.60
scope:

This European Standard (EN 16157 series) specifies and defines component facets supporting the exchange and shared use of data and information in the field of traffic and travel.

The component facets include the framework and context for exchanges, the modelling approach, data content, data structure and relationships.

This European Standard is applicable to:

- traffic and travel information which is of relevance to road networks (non-urban and urban),

- public transport information that is of direct relevance to the use of a road network (e.g. road link via train or ferry service),

- traffic and travel information in the case of cooperative intelligent transport systems (C-ITS).

This European Standard series establishes specifications for data exchange between any two instances of the following actors:

- Traffic Information Centres (TICs),

- Traffic Control Centres (TCCs),

- Service Providers (SPs).

Use of this European Standard may be applicable for use by other actors.

This European Standard covers, at least, the following types of informational content:

- Road traffic event information - planned and unplanned occurrences both on the road network and in the surrounding environment,

- Operator-initiated actions,

- Road traffic measurement data, status data and travel time data,

- Travel information relevant to road users, including weather and environmental information,

- Road traffic management information and instructions relating to use of the road network.

Part 5, i.e. this document, specifies the informational structures, relationships, association ends, attributes and associated data types required for publishing measured and elaborated data within the DATEX II framework. This is specified in three sub-models, a DATEX II measurement site table publication sub-model, a DATEX II measured data publication sub-model and a DATEX II elaborated data publication sub-model.

Document History

PREN 16157-5
September 1, 2019
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 5: Measured and elaborated data publications
This European Standard (EN 16157 series) specifies and defines component facets supporting the exchange and shared use of data and information in the field of traffic and travel. The component...
April 1, 2014
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 5: Measured and elaborated data publications
This Technical Specification (CEN/TS 16157-5) specifies and defines component facets supporting the exchange and shared use of data and information in the field of traffic and travel. The component...

References

Advertisement