DLA - SMD-5962-89531 REV D
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, DIGITAL TO ANALOG CONVERTER
| Organization: | DLA |
| Publication Date: | 4 February 1994 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the complete PIN.
The PIN shall be as shown in the following example:
Device classes H or K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DAC-HPB 16-bit D/A converter; 0 to +10 V and ±5 V output 02 DAC-HPB-1, 16-bit D/A converter; ±10 V output MN3292T/B-V 03 MN3290T/B-V 16-bit D/A converter; 0 to +10 V output 04 MN3291T/B-V 16-bit D/A converter; ±5 V output
This device class designator shall be a single letter identifying the product assurance level (see 6.7 herein) as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (24-lead, 0.8" × 1.31" × 0.16"), dual in-line package Y See figure 2 (24-lead, 0.62" × 1.27" × 0.183"), dual in-line package
The lead finish shall be as specified in MIL-H-38534 for classes H or K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, or C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) - - - - - - - - - - - −0.3 to +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - +0.3 to −18 V dc Digital inputs (pins 1 through 16) - - - - - - - - - +5.5 V Output current - - - - - - - - - - - - - - - - - - - ±20 mA Analog output voltage - - - - - - - - - - - - - - - ±18 V (supply voltage) Junction temperature (TJ) - - - - - - - - - - - - - +175°C Storage temperature - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering (10 seconds) - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - 1.35 W Thermal resistance: Junction-to-case (θJC) - - - - - - - - - - - - - - 13°C/W Junction-to-ambient (θJA) - - - - - - - - - - - - 49°C/W
Supply voltage ranges: Positive supply (VCC) - - - - - - - - - - - - - - +14.5 V to +15.5 V dc Negative supply (VEE) - - - - - - - - - - - - - - −14.5 V to −15.5 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History