DIN ISO 389-5

Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO/CD 389-5:2004)

inactive, Most Current
Organization: DIN
Publication Date: 1 November 2004
Status: inactive
Page Count: 9
ICS Code (Noise with respect to human beings): 13.140

Document History

DIN ISO 389-5
November 1, 2004
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO/CD 389-5:2004)
A description is not available for this item.
January 1, 1997
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequence range 8 kHz to 16 kHz (ISO/CD 389-5:1996)
A description is not available for this item.
Advertisement