DIN EN 301254

Private Integrated Services Network (PISN) - Specification, functional models and information flows - Advice of Charge (AoC) supplementary services (ISO/IEC 15049 (1997), modified) (Endorsement of the English version EN 301254 V 1.1.1 (1998-10) as German standard)

inactive
Organization: DIN
Publication Date: 1 March 2000
Status: inactive
ICS Code (Telephone networks): 33.040.35

Document History

March 1, 2004
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Advice of charge supplementary services [ISO/IEC 15049 (1997) modified] (Endorsement of the English version EN 301254 V1.2.1 (2003-06) as German standard)
A description is not available for this item.
DIN EN 301254
March 1, 2000
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Advice of Charge (AoC) supplementary services (ISO/IEC 15049 (1997), modified) (Endorsement of the English version EN 301254 V 1.1.1 (1998-10) as German standard)
A description is not available for this item.
Advertisement