DIN 11864-1

Fittings for the food chemical and pharmaceutical industry - Aseptic connection - Part 1: Aseptic stainless steel screwed pipe connection for welding

inactive
Organization: DIN
Publication Date: 1 July 1998
Status: inactive
ICS Code (Flanges, couplings and joints): 23.040.60

Document History

October 1, 2017
Komponenten aus nichtrostendem Stahl fuer aseptische Anwendungen in der chemischen und pharmazeutischen Industrie - Teil 1: Rohrverschraubungen
Diese Norm gilt für Maße, Ausführung und Werkstoffe von Rohrverschraubungen mit O-Ring, zum Stumpfschweißen an Rohren mit Abmessungen nach DIN 11866. Die Rohrverschraubungen sind für folgende...
October 1, 2016
Stainless steel components for aseptic applications in the chemical and the pharmaceutical industries - Part 1: Connections
A description is not available for this item.
November 1, 2008
Fittings of stainless steel for the aseptic, chemical and pharmaceutical industry - Part 1: Aseptic screwed pipe connection, standard type
A description is not available for this item.
January 1, 2006
Fittings of stainless steel for the aseptic, chemical and pharmaceutical industry - Part 1: Aseptic screwed pipe connection, standard type
A description is not available for this item.
July 1, 2004
Fittings of stainless steel for the aseptic, chemical and pharmaceutical industry - Part 1: Aseptic screwed pipe connection, standard type
A description is not available for this item.
DIN 11864-1
July 1, 1998
Fittings for the food chemical and pharmaceutical industry - Aseptic connection - Part 1: Aseptic stainless steel screwed pipe connection for welding
A description is not available for this item.
Advertisement