CEN - EN ISO 4577
Plastics - Polypropylene and propylene-copolymers - Determination of thermal oxidative stability in air - Oven method
| Organization: | CEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document specifies a method for the determination of the resistance of moulded test specimens of polypropylene and propylene-copolymers
The method represents an attempt to estimate the service life of parts fabricated from propylene plastics.
The stability determined by this method is not directly related to the suitability of the material for use when different environmental conditions prevail.
NOTE The specified thermal levels are considered sufficiently severe to cause failure of commercial grades of heat-stable propylene plastics within a reasonable period of time. If desired, lower temperatures can be applied to estimate the performance of propylene plastics with lower heat stabilities.
Document History