DSF/PREN IEC 61760-1
Surface mounting technology – Part 1: Standard method for the specification of surface mounting components (SMDs)
| Organization: | DS |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This International Standard defines requirements for component specificiations of electronic components that are intended for usage in surface mount technology. To this end, it specifies a reference set of process conditions and related test conditions to be considered when compiling component specifications. The objective of this standard is to ensure that a wide variety of SMDs can be subjected to the same placement, mounting and subsequent (e.g. cleaning, inspection) processes during assembly. This standard defines tests and requirements that need to be part of any SMD component general, sectional or detail specification. In addition, this standard provides component users and manufacturers with a reference set of typical process conditions used in surface mount technology. Some of the requirements for component specifications in this standard are also applicable to components with leads intended for mounting on a circuit board. Cases for which this is appropriate are indicated in the relevant sub-clauses.
Document History