CENELEC - EN IEC 63093-8
Ferrite cores - Guidelines on dimensions and the limits of surface irregularities - Part 8: E-cores
| Organization: | CENELEC |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
This part of IEC 63093 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of E-cores made of ferrite and the essential dimensions of coil formers to be used with them, as well the effective parameter values to be used in calculations involving them. It also gives guidelines on allowable limits of surface irregularities applicable to E-cores.
The specifications contained in this document are useful in negotiations between ferrite core manufacturers and customers about surface irregularities.
The use of derived standards, which give more detailed specifications of component parts while still permitting compliance with this standard, is discussed in Annex A.
Document History