DIN EN IEC 61162-460/A1

Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security (IEC 80/911/CDV:2019); English version EN IEC 61162-460:2018/prA1:2019

inactive
Organization: DIN
Publication Date: 1 October 2019
Status: inactive
Page Count: 6
ICS Code (Navigation and control equipment): 47.020.70

Document History

DIN EN IEC 61162-460/A1
October 1, 2019
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security (IEC 80/911/CDV:2019); English version EN IEC 61162-460:2018/prA1:2019
A description is not available for this item.
February 1, 2019
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security (IEC 61162-460:2018); English version EN IEC 61162-460:2018
This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity....
Advertisement