DIN EN 3357

Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - 1 200 MPa ≤ Rm ≤ 1 400 MPa; German and English version EN 3357:2019

active, Most Current
Organization: DIN
Publication Date: 1 October 2019
Status: active
Page Count: 18
ICS Code (Steels): 49.025.10

Document History

DIN EN 3357
October 1, 2019
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - 1 200 MPa ≤ Rm ≤ 1 400 MPa; German and English version EN 3357:2019
A description is not available for this item.
May 1, 1999
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2), vacuum induction melted and consumable electrode remelted, solution treated and precipitation treated - Bar for machining a or D ≤ 150 mm, 1200 MPa ≤ Rm ≤ 1400 MPa
Diese Norm legt die Anforderungen an Stahl FE-PM1503 (X3CrNiMoAl 13-8-2) Vakuuminduktionserschmolzen und mit selbstverzehrender Elektrode umgeschmolzen Lösungsgeglüht und ausgehärtet Stangen zur...
Advertisement