CEN - EN 15182-3

Portable equipment for projecting extinguishing agents supplied by firefighting pumps — Hand-held branchpipes for fire service use — Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16

active, Most Current
Organization: CEN
Publication Date: 1 August 2019
Status: active
Page Count: 12
ICS Code (Fire-fighting): 13.220.10
scope:

In addition to the requirements given in EN 15182‑1:2019, this document applies to hand-held branchpipes with smooth bore jet and/or one fixed spray jet angle branchpipes with a nominal pressure of 16 bar (1,6 MPa) PN 16, with a maximum flow rate up to 1 000 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with:

- safety requirements;

- performance requirements;

- test methods.

This document applies to branchpipes as defined in Annex A of EN 15182‑1:2019.

WARNING 1 These branchpipes offer no or inadequate protection for firefighters when the spray angle is less than 30 ° and therefore, are not be used in high risk firefighting situations such as internal attack.

WARNING 2 These branchpipes should not be used when fighting fires in or near electrical installations when the spray angle is less than 30° without written authorization from the manufacturer in the manual. This authorization from the manufacturer includes safety distances.

Document History

EN 15182-3
August 1, 2019
Portable equipment for projecting extinguishing agents supplied by firefighting pumps — Hand-held branchpipes for fire service use — Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16
In addition to the requirements given in EN 15182‑1:2019, this document applies to hand-held branchpipes with smooth bore jet and/or one fixed spray jet angle branchpipes with a nominal pressure of...
February 1, 2007
Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16
A description is not available for this item.
February 1, 2007
Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16
A description is not available for this item.

References

Advertisement