CEN - EN 15182-4
Portable equipment for projecting extinguishing agents supplied by firefighting pumps — Hand-held branchpipes for fire service use — Part 4: High pressure branchpipes PN 40
| Organization: | CEN |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
In addition to the requirements given in EN 15182‑1:2019, this document applies to hand-held high pressure branchpipes (nozzles) with a nominal pressure of 40 bar (4,0 MPa) PN 40, with a maximum flow rate up to 250 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with:
- safety requirements;
- performance requirements;
- test methods.
This document applies to branchpipes as defined in Annex A of EN 15182‑1:2019.
Document History