ISO 3310-3

Test Sieves - Technical Requirements and Testing - Part 3: Test Sieves of Electroformed Sheets First Edition

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1990
Status: active
Page Count: 12
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves in which the sieving medium is a metal sheet with electrochemically formed apertures.

lt applies to test sieves having round (circular) or Square apertures ranging in size from 500 Fm to 5 Pm, in accordance with ISO 565.

Document History

ISO 3310-3
January 1, 1990
Test Sieves - Technical Requirements and Testing - Part 3: Test Sieves of Electroformed Sheets First Edition
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves in which the sieving medium is a metal sheet with electrochemically formed apertures. lt...

References

Advertisement