CSA - CAN/CSA-ISO/IEC/IEEE 8802-1Q:18 AMD 2
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1Q: Bridges and bridged networks AMENDMENT 2: Application virtual local area network (VLAN) type, length, value (TLV)
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 109 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
Enhancements to the set of TLVs used by the Data Center Bridging eXchange protocol (DCBX) for the purpose of simplifying the management of networks utilizing Data Center Bridging (DCB) features are defined in this amendment to IEEE Std 802.1Q-2014.
Document History
January 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1Q: Bridges and bridged networks AMENDMENT 31: Stream Reservation Protocol (SRP) enhancements and performance improvements
A description is not available for this item.
January 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1Q: Bridges and bridged networks
This standard specifies Bridges that interconnect individual LANs, each supporting the IEEE 802 MAC Service using a different or identical media access control method, to provide Bridged Networks and...
January 1, 2020
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1Q: Bridges and bridged networks AMENDMENT 7: Cyclic queuing and forwarding
Abstract:
The use of traffic scheduling and per-stream filtering and policing to support cyclic queuing and forwarding are described in this amendment to IEEE Std 802.1Q-2014.
January 1, 2020
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1Q: Bridges and bridged networks AMENDMENT 6: Per-stream filtering and policing
Abstract:
Enhancements to the forwarding process that support per-stream filtering and policing are provided in this amendment to IEEE Std 802.1Q-2014.
CAN/CSA-ISO/IEC/IEEE 8802-1Q:18 AMD 2
January 1, 2019
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1Q: Bridges and bridged networks AMENDMENT 2: Application virtual local area network (VLAN) type, length, value (TLV)
Abstract:
Enhancements to the set of TLVs used by the Data Center Bridging eXchange protocol (DCBX) for the purpose of simplifying the management of networks utilizing Data Center Bridging (DCB)...
December 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1Q: Bridges and bridged networks AMENDMENT 3: Enhancements for scheduled traffic
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1Q: Bridges and bridged networks
This standard specifies Bridges that interconnect individual LANs, each supporting the IEEE 802 MAC Service using a different or identical media access control method, to provide Bridged Networks and...