DS/EN IEC 61169-24

Radio-frequency connectors – Part 24: Sectional specification – Radio frequency coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F)

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 September 2019
Status: active
Page Count: 36
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F). It describes the interface dimensions with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all DS relating to type F connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.

Document History

DS/EN IEC 61169-24
September 23, 2019
Radio-frequency connectors – Part 24: Sectional specification – Radio frequency coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw coupling,...

References

Advertisement