DS/EN 215

Thermostatic radiator valves – Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 September 2019
Status: active
Page Count: 43
ICS Code (Central heating systems): 91.140.10
scope:

This document specifies definitions, requirements and test methods for thermostatic radiator valves referred to hereafter as thermostatic valves. This standard applies to two port thermostatic valves with or without pre-setting facility and thermostatic integrated valves with or without pre-setting facility for fitting to radiators in wet central heating installations up to a water temperature of 120 °C and a nominal pressure of PN 10. This standard further specifies the dimensions, the materials and the connection details of four series of straight and angle pattern thermostatic radiator valves of nominal pressure ≤ PN 10. This standard can be used as reference in a CEN/CENELEC Certification Mark System on thermostatic radiator valves.

Document History

DS/EN 215
September 23, 2019
Thermostatic radiator valves – Requirements and test methods
This document specifies definitions, requirements and test methods for thermostatic radiator valves referred to hereafter as thermostatic valves. This standard applies to two port thermostatic valves...
March 17, 2006
Thermostatic radiator valves – Requirements and test methods
The standard specifies defintions, requirements and test methods for thermostatic radiator valves (referred to hereafter thermostatic valves).
September 29, 2004
Thermostatic radiator valves – Requirements and test methods
The standard specifies defintions, requirements and test methods for thermostatic radiator valves (referred to hereafter thermostatic valves).
Advertisement