NPFC - A-A-59629
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 02
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 27 September 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
A-A-59629
September 27, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 02
A description is not available for this item.
February 2, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 02
A description is not available for this item.
March 9, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23° THROUGH 32°, DIMENSION SERIES 02
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
July 15, 2009
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEGREES THROUGH 32 DEGREES, DIMENSION SERIES 02
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING , BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEGREES THROUGH 32 DEGREES, DIMENSION SERIES 02
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
June 27, 2001
BEARING , BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEGREES THROUGH 32 DEGREES, DIMENSION SERIES 02
This commercial item description (CID) covers metric, single row, angular contact, contact angle 23° through 32°, ball bearings for general-purpose use.