BSI - BS EN IEC 61238-1-1
Compression and mechanical connectors for power cables Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 2019 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Cables): | 29.060.20 |
Document History
BS EN IEC 61238-1-1
September 30, 2019
Compression and mechanical connectors for power cables Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
A description is not available for this item.