API MPMS 2.2B

Manual of Petroleum Measurement Standards Chapter 2—Tank Calibration Section 2B—Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method

active, Most Current
Buy Now
Organization: API
Publication Date: 1 March 1989
Status: active
Page Count: 17
scope:

This standard describes measurement and calculation procedures for determining the diameters of upright welded (lap/butt) cylindrical tanks, or vertical cylindrical tanks, with a smooth outside surface and either floating or fixed roofs. This standard should be used in conjunction with API MPMS 2.2A.

For external application of the ORLM on insulated tanks, the insulation must be removed. The ORLM may be used on the interior of the tank; however, when the reference circumference on the bottom course is established externally, the insulation at the bottom ring must be removed. This measurement shall conform to the procedures described in API MPMS 2.2A.

Abnormally deformed tanks (that is, tanks that are dented or have other visible signs of damage) should be repaired before any calibration is undertaken.

Document History

API MPMS 2.2B
March 1, 1989
Manual of Petroleum Measurement Standards Chapter 2—Tank Calibration Section 2B—Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method
This standard describes measurement and calculation procedures for determining the diameters of upright welded (lap/butt) cylindrical tanks, or vertical cylindrical tanks, with a smooth outside...
March 1, 1989
Manual of Petroleum Measurement Standards Chapter 2 - Tank Calibration Section 2B - Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method
2.2B.2 Scope This standard describes measurement and calculation procedures for determining the diameters of up-right welded (lap/butt) cylindrical tanks, or vertical cylindrical tanks, with a smooth...
March 1, 1989
Manual of Petroleum Measurement Standards Chapter 2—Tank Calibration Section 2B—Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method
This standard describes measurement and calculation procedures for determining the diameters of upright welded (lap/butt) cylindrical tanks, or vertical cylindrical tanks, with a smooth outside...
March 1, 1989
Manual of Petroleum Measurement Standards Chapter 2 - Tank Calibration Section 2B - Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method First Edition
A description is not available for this item.
March 1, 1989
Manual of Petroleum Measurement Standards Chapter 2-Tank Calibration Section 2.2B-Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method
This standard describes measurement and calculation procedures for determining the diameters of upright welded (lap/butt) cylindrical tanks, or vertical cylindrical tanks, with a smooth outside...
March 1, 1989
Manual of Petroleum Measurement Standards Chapter 2 - Tank Calibration Section 2B - Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method
This standard describes measurement and caiculation procedures for determining the diameters of u p right welded (laphutt) cylindrical tanks, or vertical Cylindrical tanks, with a smooth outside...
March 1, 1989
Manual of Petroleum Measurement Standards Chapter 2 - Tank Calibration Section 2B - Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method
This standard describes measurement and calculation procedures for determining the diameters of up-right welded (lap/butt) cylindrical tanks, or vertical cylindrical tanks, with a smooth outside...
January 1, 1989
Manual of Petroleum Measurement Standards Chapter 2 - Tank Calibration Section 2B - Calibration of Upright Cylindrical Tanks Using the Optical Reference Line Method First Edition; Erratum - 1990 (R 1996)
A description is not available for this item.

References

Advertisement