GMW17062

Polyamide 66 - 100% Post-Consumer Recycled Carpet Fiber, Mineral Filled/Glass Fiber Reinforced, Heat Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2019
Status: active
Page Count: 5
scope:

Material Description.

This standard describes material types of mineral filled/glass fiber reinforced, heat stabilized 100% Post-Consumer Recycled (PCR) carpet Polyamide 66 (Nylon 66) materials which are used in injected form for molded components.

Symbols.

The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability.

Cam covers, fans, and fan shrouds.

Remarks.

The classification into groups is according to the different ranges of mineral/glass fiber content.

Virgin Material Comparison.

Reference GMW8751 with similar percent of glass and mineral.

Document History

GMW17062
September 1, 2019
Polyamide 66 - 100% Post-Consumer Recycled Carpet Fiber, Mineral Filled/Glass Fiber Reinforced, Heat Stabilized
Material Description. This standard describes material types of mineral filled/glass fiber reinforced, heat stabilized 100% Post-Consumer Recycled (PCR) carpet Polyamide 66 (Nylon 66) materials...
January 1, 2014
Polyamide 66 - 100% Post-Consumer Recycled Carpet Fiber, Mineral Filled/Glass Fiber Reinforced, Heat Stabilized
Material Description. This standard describes material types of mineral filled/glass fiber reinforced, heat stabilized 100% Post-Consumer Recycled (PCR) carpet materials polyamide 66 (nylon 66) which...

References

Advertisement