NPFC - MIL-PRF-19500/728

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3724, 2N3725, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 September 2019
Status: active
Page Count: 37
scope:

Scope.

This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type as specified in MIL-PRF-19500 and two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type. RHA level designators "M", "D", "P", "L" "R", and "F' are appended to the device prefix to identify devices which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MIL-PRF-19500/728
September 26, 2019
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3724, 2N3725, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
November 2, 2015
Semiconductor Device, Transistor, NPN, Silicon, Switching, Types 2N3724, 2N3724L, 2N3724UB, 2N3725, 2N3725L, 2N3725UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANHC, and JANKC
A description is not available for this item.
October 25, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3724, 2N3724L, 2N3724UB, 2N3725, 2N3725L, 2N3725UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
December 16, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3724, 2N3724L, 2N3724UB, 2N3725, 2N3725L, 2N3725UB, JAN, JANS, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
August 29, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3724, 2N3724L, 2N3724UB, 2N3725, 2N3725L, 2N3725UB, JAN, JANS, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
June 30, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3724, 2N3724L, 2N3724UB, 2N3725, 2N3725L, 2N3725UB, JAN, JANS, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device types as specified in MIL-PRF-19500.

References

Advertisement