CEN - EN 15182-2
Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
| Organization: | CEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held combination branchpipes (nozzles), with a nominal pressure of 16 bar (1,6 MPa) PN 16, with a maximum flow rate up to 1 000 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with:
- safety requirements;
- performance requirements;
- test methods.
This document applies to branchpipes as defined in Annex A of EN 15182-1:2019.
Document History