CEN - EN ISO/ASTM 52902

Additive manufacturing - Test artifacts - Geometric capability assessment of additive manufacturing systems

inactive
Organization: CEN
Publication Date: 1 September 2019
Status: inactive
Page Count: 44
ICS Code (Additive manufacturing): 25.030
scope:

EN 2284, Aerospace EN 3665, Aerospace aluminium EN 4704, Aerospace alloys for corrosion EN 4707, Aerospace chromium1) EN 6072, Aerospace EN ISO 1463, EN ISO 2085, coatings - EN ISO 2360, Measurement EN ISO 2409, EN ISO 9220, method EN ISO 9227, EN ISO 10289,

This performance assessment can serve the following two purposes:

- AM system capability evaluation;

- AM system calibration.

The benchmarking test piece(s) is (are) primarily used to quantitatively assess the geometric performance of an AM system. This document describes a suite of test geometries, each designed to investigate one or more specific performance metrics and several example configurations of these geometries into test piece(s). It prescribes quantities and qualities of the test geometries to be measured but does not dictate specific measurement methods. Various user applications can require various grades of performance. This document discusses examples of feature configurations, as well as measurement uncertainty requirements, to demonstrate low and high grade examination and performance. This document does not discuss a specific procedure or machine settings for manufacturing a test piece, which are covered by ASTM F 2971 and other relevant process specific specifications.

Document History

August 1, 2023
Additive manufacturing - Test artefacts - Geometric capability assessment of additive manufacturing systems
This document covers the general description of benchmarking test piece geometries, i.e. artefacts, along with quantitative and qualitative measurements to be taken on the benchmarking test piece(s)...
EN ISO/ASTM 52902
September 1, 2019
Additive manufacturing - Test artifacts - Geometric capability assessment of additive manufacturing systems
EN 2284, Aerospace EN 3665, Aerospace aluminium EN 4704, Aerospace alloys for corrosion EN 4707, Aerospace chromium1) EN 6072, Aerospace EN ISO 1463, EN ISO 2085, coatings — EN ISO 2360, Measurement...

References

Advertisement