CEN - EN 16125

LPG Equipment and Accessories - Pipework systems and supports - LPG in liquid phase and vapour pressure phase

active, Most Current
Organization: CEN
Publication Date: 1 September 2019
Status: active
Page Count: 44
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies the requirements for the design, construction, testing, commissioning, operation and maintenance of LPG pipework in both the liquid phase and at full vapour pressure.

This document is applicable to LPG pipework having a maximum allowable pressure of less than or equal to 25 bar.

This document is applicable to new LPG pipework as well as to replacements of, or extensions to, existing LPG pipework.

This document is not applicable to:

- pipelines (as defined in 2014/68/EU, PED) and their accessories;

- pipework for the propulsion systems of road vehicles or boats; and

- pipework on ships.

Document History

EN 16125
September 1, 2019
LPG Equipment and Accessories - Pipework systems and supports - LPG in liquid phase and vapour pressure phase
This document specifies the requirements for the design, construction, testing, commissioning, operation and maintenance of LPG pipework in both the liquid phase and at full vapour pressure. This...
December 1, 2015
LPG Equipment and Accessories - Pipework systems and supports - LPG in liquid phase and vapour pressure phase
This European Standard specifies the requirements for the design, construction, testing, commissioning, operation and maintenance of LPG pipework in both the liquid phase and at full vapour pressure....

References

Advertisement