ISO TS 21185
Intelligent transport systems — Communication profiles for secure connections between trusted devices
| Organization: | ISO |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies a methodology to define ITS-S communication profiles (ITS-SCPs) based on standardized communication protocols to interconnect trusted devices. These profiles enable secure information exchange between such trusted devices, including secure low-latency information exchange, in different configurations. The present document also normatively specifies some ITS-SCPs based on the methodology, yet without the intent of covering all possible cases, in order to exemplify the methodology.
Configurations of trusted devices for which this document defines ITS-SCPs include:
a) ITS station communication units (ITS-SCU) of the same ITS station unit (ITS-SU), i.e. stationinternal communications;
b) an ITS-SU and an external entity such as a sensor and control network (SCN), or a service in the Internet;
c) ITS-SUs.
Other ITS-SCPs can be specified at a later stage.
The specifications given in this document can also be applied to unsecured communications and can be applied to groupcast communications as well.
Document History