AFNOR - NF EN 303-6

Heating boilers - Part 6 : heating boilers with forced draught burners - Specific requirements for the domestic hot water operation and energy performance of water heaters and combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW

active, Most Current
Organization: AFNOR
Publication Date: 7 August 2019
Status: active
ICS Code (Central heating systems): 91.140.10
ICS Code (Water heating equipment): 91.140.65

Document History

NF EN 303-6
August 7, 2019
Heating boilers - Part 6 : heating boilers with forced draught burners - Specific requirements for the domestic hot water operation and energy performance of water heaters and combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
March 1, 2000
Heating boilers - Part 6 : heating boilers with forced draught burners - Specific requirements for the domestic hot water operation of combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
Advertisement