CENELEC - EN 60317-21

Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2019
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is:

- Grade 1: 0,050 mm up to and including 1,600 mm;

- Grade 2: 0,050 mm up to and including 1,600 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

EN 60317-21
September 1, 2019
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
February 1, 2014
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
January 1, 1995
Specifications for Particular Types of Winding Wires Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
A description is not available for this item.
January 1, 1995
Specifications for Particular Types of Winding Wires Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
A description is not available for this item.
January 1, 1995
Amd 1 Specifications for Particular Types of Winding Wires Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
A description is not available for this item.

References

Advertisement