ASTM International - ASTM B961-13
Standard Specification for Silver Coated Copper and Copper Alloy Stranded Conductors for Electronic Space Application
| Organization: | ASTM International |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers uninsulated silver-coated soft or annealed copper and copper alloy stranded conductors for use in electronic space application.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. This precautionary caveat pertains only to Section 9.
Document History